TE Connectivity Microminiature & Nanominiature D Connectors 1-1532176-8

Description
Body Features Flying Leads Length : 914.4 MM  [36 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote
Description
Body Features Flying Leads Length : 914.4 MM  [36 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1-1532176-8 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1-1532176-8
Microminiature & Nanominiature D Connectors 1-1532176-8
Body Features Flying Leads Length : 914.4 MM  [36 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 37 Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads

Body Features


  • Flying Leads Length : 914.4 MM  [36 INCH ]
  • Insulation Color : Black
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle

Termination Features


  • Termination Method to Wire & Cable : Preterminated Flying Leads
Buy Now
M83513 micro d - 1-1532176-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M83513 micro d
1-1532176-8
M83513 micro d 1-1532176-8
Small Form Factor

Small Form Factor

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 1-1532176-8 1-1532176-8
Product Name Microminiature & Nanominiature D Connectors M83513 micro d
Connector Type Micro Connector and Nano Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589462-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Mounting Board Mount
View Details
Microminiature & Nanominiature D Connectors - 1-1532253-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details