1-1532175-4 -- MICROMINIATURE & NANOMINIATURE D CONNECTORS
TE ConnectivityMicrominiature & Nanominiature D Connectors1-1532175-4
Description
Body Features Flying Leads Length : 25.4 MM [1 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel
Configuration Features Number of Positions : 31
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Flying Leads Length : 25.4 MM [1 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel
Configuration Features Number of Positions : 31
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Microminiature & Nanominiature D Connectors
1-1532175-4
Microminiature & Nanominiature D Connectors
1-1532175-4
Body Features Flying Leads Length : 25.4 MM [1 INCH ] Insulation Color : Black Shell Plating Material : Electroless Nickel
Configuration Features Number of Positions : 31
Contact Features Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold Contact Type : Socket
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Body Features
Flying Leads Length : 25.4 MM [1 INCH ]
Insulation Color : Black
Shell Plating Material : Electroless Nickel
Configuration Features
Number of Positions : 31
Contact Features
Contact Base Material : Beryllium Copper
Contact Mating Area Plating Material : Gold
Contact Type : Socket
Product Type Features
Compatible With Discrete Wire Type : Stranded
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Termination Features
Termination Method to Wire & Cable : Preterminated Flying Leads