1-1532022-0 -- MICROMINIATURE & NANOMINIATURE D CONNECTORS
TE ConnectivityMicrominiature & Nanominiature D Connectors1-1532022-0
Description
Body Features Flying Leads Length : 457.2 MM [18 INCH ] Insulation Color : Black
Configuration Features Number of Positions : 25
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Pin
Housing Features Housing Material : Polyphenylene Sulfide (PPS)
Mechanical Attachment Mounting Hardware : No Hardware
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Flying Leads Length : 457.2 MM [18 INCH ] Insulation Color : Black
Configuration Features Number of Positions : 25
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Pin
Housing Features Housing Material : Polyphenylene Sulfide (PPS)
Mechanical Attachment Mounting Hardware : No Hardware
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Microminiature & Nanominiature D Connectors
1-1532022-0
Microminiature & Nanominiature D Connectors
1-1532022-0
Body Features Flying Leads Length : 457.2 MM [18 INCH ] Insulation Color : Black
Configuration Features Number of Positions : 25
Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Type : Pin
Housing Features Housing Material : Polyphenylene Sulfide (PPS)
Mechanical Attachment Mounting Hardware : No Hardware
Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug
Termination Features Termination Method to Wire & Cable : Preterminated Flying Leads
Body Features
Flying Leads Length : 457.2 MM [18 INCH ]
Insulation Color : Black
Configuration Features
Number of Positions : 25
Contact Features
Contact Base Material : Copper Alloy
Contact Mating Area Plating Material : Gold
Contact Mating Area Plating Material Thickness (MICIN) : 50
Contact Type : Pin
Housing Features
Housing Material : Polyphenylene Sulfide (PPS)
Mechanical Attachment
Mounting Hardware : No Hardware
Product Type Features
Compatible With Discrete Wire Type : Stranded
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Plug
Termination Features
Termination Method to Wire & Cable : Preterminated Flying Leads