TE Connectivity D-Sub Hood, Da, 45Deg, Zinc; Product Range Amp Te Connectivity 1-1478763-5

Description
D-SUB HOOD, DA, 45DEG, ZINC; Product Range:AMPLIMITE ADK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
D-SUB HOOD, DA, 45DEG, ZINC; Product Range:AMPLIMITE ADK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Da, 45Deg, Zinc; Product Range Amp Te Connectivity - 27K3891 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Da, 45Deg, Zinc; Product Range Amp Te Connectivity
27K3891
D-Sub Hood, Da, 45Deg, Zinc; Product Range Amp Te Connectivity 27K3891
D-SUB HOOD, DA, 45DEG, ZINC; Product Range:AMPLIMITE ADK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

D-SUB HOOD, DA, 45DEG, ZINC; Product Range:AMPLIMITE ADK Series; D Sub Shell Size:DA; Cable Exit Angle:45°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27K3891
Product Name D-Sub Hood, Da, 45Deg, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details