TE Connectivity Cable Clamp Kit, Size 2, Zinc; Product Range Amp Te Connectivity 1-1478762-5

Description
CABLE CLAMP KIT, SIZE 2, ZINC; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DA; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMP KIT, SIZE 2, ZINC; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DA; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp Kit, Size 2, Zinc; Product Range Amp Te Connectivity - 15J2084 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp Kit, Size 2, Zinc; Product Range Amp Te Connectivity
15J2084
Cable Clamp Kit, Size 2, Zinc; Product Range Amp Te Connectivity 15J2084
CABLE CLAMP KIT, SIZE 2, ZINC; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DA; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CABLE CLAMP KIT, SIZE 2, ZINC; Product Range:ADK Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Body; Accessory Type:Cable Clamp Kit; Connector Shell Size:DA; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15J2084
Product Name Cable Clamp Kit, Size 2, Zinc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details