TE Connectivity Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Greenpar - Te Connectivity 1-1478421-0.

Description
RF COAXIAL, N, STRAIGHT PLUG, 50OHM; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG9B, RG-214, URM91; Contact Material:Brass; Contact Plating:Silver RoHS Compliant: Yes
Description
RF COAXIAL, N, STRAIGHT PLUG, 50OHM; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG9B, RG-214, URM91; Contact Material:Brass; Contact Plating:Silver RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Greenpar - Te Connectivity - 51AK9577 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Greenpar - Te Connectivity
51AK9577
Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Greenpar - Te Connectivity 51AK9577
RF COAXIAL, N, STRAIGHT PLUG, 50OHM; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG9B, RG-214, URM91; Contact Material:Brass; Contact Plating:Silver RoHS Compliant: Yes

RF COAXIAL, N, STRAIGHT PLUG, 50OHM; Connector Type:N Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG9B, RG-214, URM91; Contact Material:Brass; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 51AK9577
Product Name Rf Coaxial, N, Straight Plug, 50Ohm; Connector Type Greenpar - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMC (M) R/A Connector for RG316 Cable - ET-SCMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMC
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 78 Degrees
Voltage Rating 500 volts
View Details
RF Connectors - 1059404-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Coaxial Adapters - 5254599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Triax; Type F
Gender Female / Jack
Geometry Straight; Straight
View Details