TE Connectivity RF Connectors 1-1478212-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver RF Connector Contact Configuration : Not Captivated Dimensions Panel Cutout : 1 x 13.5 + 4 x 3.2 RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Mating Retention Type : Threaded Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5021M1631, KX 15, URM 76, Raychem 5021D1831, RG 58C, Raychem 5021D1331, URM 43, RG 141A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver RF Connector Contact Configuration : Not Captivated Dimensions Panel Cutout : 1 x 13.5 + 4 x 3.2 RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Mating Retention Type : Threaded Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5021M1631, KX 15, URM 76, Raychem 5021D1831, RG 58C, Raychem 5021D1331, URM 43, RG 141A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1478212-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1478212-0
RF Connectors 1-1478212-0
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Annealed Copper Ferrule Plating Material : Silver RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver RF Connector Contact Configuration : Not Captivated Dimensions Panel Cutout : 1 x 13.5 + 4 x 3.2 RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Mating Retention Type : Threaded Panel Attachment Style : Rear Mount, Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Grade : Commercial Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5021M1631, KX 15, URM 76, Raychem 5021D1831, RG 58C, Raychem 5021D1331, URM 43, RG 141A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • Ferrule Material : Annealed Copper
  • Ferrule Plating Material : Silver
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver
  • RF Connector Contact Configuration : Not Captivated

Dimensions


  • Panel Cutout : 1 x 13.5 + 4 x 3.2
  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Mating Retention Type : Threaded
  • Panel Attachment Style : Rear Mount, Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : PTFE
  • Grade : Commercial

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem 5021M1631, KX 15, URM 76, Raychem 5021D1831, RG 58C, Raychem 5021D1331, URM 43, RG 141A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : N Type
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
N Pnl Jk Hex 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity - 96X6327 - Newark, An Avnet Company
Chicago, IL, United States
N Pnl Jk Hex 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity
96X6327
N Pnl Jk Hex 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity 96X6327
N Pnl Jk Hex 50Ohm Silver Pltd RG58C/U,

N Pnl Jk Hex 50Ohm Silver Pltd RG58C/U,

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1478212-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478212-0
RF Connectors / Coaxial Connectors 1-1478212-0
RF Connectors / Coaxial Connectors PANEL JACK 50 OHM

RF Connectors / Coaxial Connectors PANEL JACK 50 OHM

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1478212-0 96X6327 1-1478212-0
Product Name RF Connectors N Pnl Jk Hex 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057385-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
RF Connectors - 1052067-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers
RF Connectors - 1058627-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
RF Connectors - 1050651-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers