TE Connectivity Coax Connectors 1-1478148-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : KX 15, Raychem 5021M1631, Raychem EPD 64319Q, RG 141A, URM 76, Raychem 5021D1831, RG 58C, Raychem 5021D1331, Raychem EPD 60470Q, URM 43, Raychem 5019D3318 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : KX 15, Raychem 5021M1631, Raychem EPD 64319Q, RG 141A, URM 76, Raychem 5021D1831, RG 58C, Raychem 5021D1331, Raychem EPD 60470Q, URM 43, Raychem 5019D3318 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478148-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478148-0
Coax Connectors 1-1478148-0
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Mild Steel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : KX 15, Raychem 5021M1631, Raychem EPD 64319Q, RG 141A, URM 76, Raychem 5021D1831, RG 58C, Raychem 5021D1331, Raychem EPD 60470Q, URM 43, Raychem 5019D3318 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : MIL-Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Professional
  • Lockwasher Material : Mild Steel

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : KX 15, Raychem 5021M1631, Raychem EPD 64319Q, RG 141A, URM 76, Raychem 5021D1831, RG 58C, Raychem 5021D1331, Raychem EPD 60470Q, URM 43, Raychem 5019D3318
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : MIL-Clamp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
BNC Connector - 1-1478148-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
BNC Connector
1-1478148-0
BNC Connector 1-1478148-0
BNC RM BHJ MC 50Ohm Silver Pltd RG58C/U,

BNC RM BHJ MC 50Ohm Silver Pltd RG58C/U,

Buy Now
RF Connectors / Coaxial Connectors - 1-1478148-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478148-0
RF Connectors / Coaxial Connectors 1-1478148-0
RF Connectors / Coaxial Connectors RM BHJ MC 50 Ohm

RF Connectors / Coaxial Connectors RM BHJ MC 50 Ohm

Buy Now Datasheet
Bnc Rm Bhj Mc 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity - 96X6319 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Rm Bhj Mc 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity
96X6319
Bnc Rm Bhj Mc 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity 96X6319
BNC RM BHJ MC 50Ohm Silver Pltd RG58C/U,

BNC RM BHJ MC 50Ohm Silver Pltd RG58C/U,

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1478148-0 1-1478148-0 1-1478148-0 96X6319
Product Name Coax Connectors BNC Connector RF Connectors / Coaxial Connectors Bnc Rm Bhj Mc 50Ohm Silver Pltd Rg58C/u, Greenpar - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data