TE Connectivity RF Connectors 1-1478061-0

Description
Body Features 主体材料 : Brass Body Insulation : With Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 70 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features 主体材料 : Brass Body Insulation : With Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 70 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1478061-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1478061-0
RF Connectors 1-1478061-0
Body Features 主体材料 : Brass Body Insulation : With Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 70 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • 主体材料 : Brass
  • Body Insulation : With
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : URM 70
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1478061-0
BNC Connector 1-1478061-0
BNC

BNC

Buy Now
RF Connectors / Coaxial Connectors - 1-1478061-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478061-0
RF Connectors / Coaxial Connectors 1-1478061-0
RF Connectors / Coaxial Connectors STR JK HEX 75 OHM

RF Connectors / Coaxial Connectors STR JK HEX 75 OHM

Buy Now Datasheet
Bnc Str Jk Hex 75Ohm Silver Pltd Urm70 Greenpar - Te Connectivity - 96X6306 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Jk Hex 75Ohm Silver Pltd Urm70 Greenpar - Te Connectivity
96X6306
Bnc Str Jk Hex 75Ohm Silver Pltd Urm70 Greenpar - Te Connectivity 96X6306
BNC Str Jk Hex 75Ohm Silver Pltd URM70

BNC Str Jk Hex 75Ohm Silver Pltd URM70

Supplier's Site Datasheet
Bnc Str Jk Hex 75Ohm Silver Pltd Urm70 Amp - Te Connectivity - 46AJ0220 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Jk Hex 75Ohm Silver Pltd Urm70 Amp - Te Connectivity
46AJ0220
Bnc Str Jk Hex 75Ohm Silver Pltd Urm70 Amp - Te Connectivity 46AJ0220
BNC Str Jk Hex 75Ohm Silver Pltd URM70

BNC Str Jk Hex 75Ohm Silver Pltd URM70

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1478061-0 1-1478061-0 1-1478061-0 96X6306
Product Name RF Connectors BNC Connector RF Connectors / Coaxial Connectors Bnc Str Jk Hex 75Ohm Silver Pltd Urm70 Greenpar - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059467-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
Coax Connectors - 1052508-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
2 suppliers
Coax Connectors - 1052149-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coax Connectors - 1050525-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
6 suppliers