TE ConnectivityPCB Headers & Receptacles1-147479-3
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Connector Contact Load Condition : Fully Loaded Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP, LCP GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Carton, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Connector Contact Load Condition : Fully Loaded Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP, LCP GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Carton, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Perpendicular Connector Contact Load Condition : Fully Loaded Number of Positions : 14 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Housing Material : LCP, LCP GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Latch PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Carton, Box
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Board-to-Board Configuration : Perpendicular
Connector Contact Load Condition : Fully Loaded
Number of Positions : 14
Number of Rows : 1
PCB Mount Orientation : Right Angle
Contact Features
Contact Current Rating (Max) (AMP) : 3
Contact Mating Area Plating Material : Tin (Sn)
Contact Type : Pin
Dimensions
PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Housing Features
Centerline (Pitch) : 2.54 MM [.1 INCH ]
Housing Material : LCP, LCP GF
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Latch
PCB Mount Alignment : Without
PCB Mount Retention : Without
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Carton, Box
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Board-to-Board
Header Type : Fully Shrouded
PCB Connector Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Housing Temperature Rating : High
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]