TE Connectivity Rectangular Connectors - 1-1470364-5 1-1470364-5

Description
Manufacturer: TE Connectivity Win Source Part Number: 853750-1-1470364-5 Series: High Performance Interconnect (HPI) Features: Rectangular Connectors - Housings Package: Bulk Family Name: 1470364 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1-1470364-5-SI, 114703645, 2266-1-1470364-5, A99942
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 853750-1-1470364-5 Series: High Performance Interconnect (HPI) Features: Rectangular Connectors - Housings Package: Bulk Family Name: 1470364 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1-1470364-5-SI, 114703645, 2266-1-1470364-5, A99942
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 1-1470364-5 - 853750-1-1470364-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 1-1470364-5
853750-1-1470364-5
Rectangular Connectors - 1-1470364-5 853750-1-1470364-5
Manufacturer: TE Connectivity Win Source Part Number: 853750-1-1470364-5 Series: High Performance Interconnect (HPI) Features: Rectangular Connectors - Housings Package: Bulk Family Name: 1470364 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1-1470364-5-SI, 114703645, 2266-1-1470364-5, A99942

Manufacturer: TE Connectivity
Win Source Part Number: 853750-1-1470364-5
Series: High Performance Interconnect (HPI)
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 1470364
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1-1470364-5-SI, 114703645, 2266-1-1470364-5, A99942

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-1470364-5
Electronic Connector 340-1-1470364-5
15 Pos 1mm Crimp Wire Housing, Female Socket, Straight, White Product overview: 1-1470364-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1470364-5 can be used for catalog matching and distributor lookup.

15 Pos 1mm Crimp Wire Housing, Female Socket, Straight, White Product overview: 1-1470364-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1470364-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A99942-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A99942-ND
Rectangular Connector Housings A99942-ND
"15 Rectangular Connectors - Housings Receptacle White 0.039"" (1.00mm)"

"15 Rectangular Connectors - Housings Receptacle White 0.039"" (1.00mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 853750-1-1470364-5 340-1-1470364-5 A99942-ND
Product Name Rectangular Connectors - 1-1470364-5 Electronic Connector Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-T50P-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details