TE Connectivity Rectangular Connector Housings 1-1470364-3

Description
"13 Rectangular Connectors - Housings Receptacle White 0.039"" (1.00mm)"
Request a Quote Datasheet
Description
"13 Rectangular Connectors - Housings Receptacle White 0.039"" (1.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A109016-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A109016-ND
Rectangular Connector Housings A109016-ND
"13 Rectangular Connectors - Housings Receptacle White 0.039"" (1.00mm)"

"13 Rectangular Connectors - Housings Receptacle White 0.039"" (1.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332521-1-1470364-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332521-1-1470364-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332521-1-1470364-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332521-1-1470364-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bag Number of Positions: 13 Pitch: 0.039" (1.00mm) Color: White Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1-1470364-3-SI,A109 016 Base Product Number: 1470364 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332521-1-1470364-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bag
Number of Positions: 13
Pitch: 0.039" (1.00mm)
Color: White
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1-1470364-3-SI,A109016
Base Product Number: 1470364
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
1A Electronic Connector
340-1-1470364-3
1A Electronic Connector 340-1-1470364-3
13 Pos Rectangular Crimp Wire Housing, 1A, 1mm Pitch, Straight Product overview: 1-1470364-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1470364-3 can be used for catalog matching and distributor lookup.

13 Pos Rectangular Crimp Wire Housing, 1A, 1mm Pitch, Straight Product overview: 1-1470364-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1470364-3 can be used for catalog matching and distributor lookup.

Supplier's Site
1.0Mm W T B Recpt,13Poshousing Amp - Te Connectivity - 96X6292 - Newark, An Avnet Company
Chicago, IL, United States
1.0Mm W T B Recpt,13Poshousing Amp - Te Connectivity
96X6292
1.0Mm W T B Recpt,13Poshousing Amp - Te Connectivity 96X6292
1.0mm W T B Recpt,13posHousing

1.0mm W T B Recpt,13posHousing

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A109016-ND 1332521-1-1470364-3 340-1-1470364-3 96X6292
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1A Electronic Connector 1.0Mm W T B Recpt,13Poshousing Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data