TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1469492-9

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Right Angle Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Right Angle Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1469492-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1469492-9
Connector Hardware, Mounts, Locks & Retainers 1-1469492-9
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Right Angle Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Silver
  • Product Orientation : Right Angle

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 80

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - A99161-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A99161-ND
Backplane Connector Accessories A99161-ND
Connector Guide Module For MultiGig RT Series

Connector Guide Module For MultiGig RT Series

Buy Now Datasheet
Backplane Connectors - 1-1469492-9 - 847344-1-1469492-9 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1-1469492-9
847344-1-1469492-9
Backplane Connectors - 1-1469492-9 847344-1-1469492-9
Manufacturer: TE Connectivity Win Source Part Number: 847344-1-1469492-9 Series: MultiGig RT Features: Connector For Package: Tray Family Name: 1469492 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A99161, -1-1469492-9-CSI, 2266-1-1469492-9, 114694929, -1-1469492-9-SI

Manufacturer: TE Connectivity
Win Source Part Number: 847344-1-1469492-9
Series: MultiGig RT
Features: Connector For
Package: Tray
Family Name: 1469492
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A99161, -1-1469492-9-CSI, 2266-1-1469492-9, 114694929, -1-1469492-9-SI

Buy Now Datasheet
Backplane Connectors - 1-1469492-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1469492-9
Backplane Connectors 1-1469492-9
MULTIGIG RT 9MM GUIDE/ESD UNKE

MULTIGIG RT 9MM GUIDE/ESD UNKE

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469492-9
Backplane Connectors 1-1469492-9
MULTIGIG RT ACCES

MULTIGIG RT ACCES

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469492-9
Backplane Connectors 1-1469492-9
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - 1-1469492-9 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
1-1469492-9
Backplane Connector Accessories 1-1469492-9
MOD KEY GUIDE VITA46

MOD KEY GUIDE VITA46

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1469492-9 A99161-ND 847344-1-1469492-9 1-1469492-9 1-1469492-9
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors - 1-1469492-9 Backplane Connectors Backplane Connector Accessories
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-1189-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details