TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1469492-7

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Right Angle Configuration Features Key Orientation : 270° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Right Angle Configuration Features Key Orientation : 270° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1469492-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1469492-7
Connector Hardware, Mounts, Locks & Retainers 1-1469492-7
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Right Angle Configuration Features Key Orientation : 270° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Silver
  • Product Orientation : Right Angle

Configuration Features


  • Key Orientation : 270°

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1-1469492-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1469492-7
Backplane Connectors 1-1469492-7
MULTIGIG RT 9MM GUIDE/ESD 270 DEG

MULTIGIG RT 9MM GUIDE/ESD 270 DEG

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469492-7
Backplane Connectors 1-1469492-7
MULTIGIG RT ACCES

MULTIGIG RT ACCES

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469492-7
Backplane Connectors 1-1469492-7
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - A99159-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A99159-ND
Backplane Connector Accessories A99159-ND
Connector Guide Module For MultiGig RT Series

Connector Guide Module For MultiGig RT Series

Buy Now Datasheet
Backplane Connector Accessories - 1-1469492-7 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
1-1469492-7
Backplane Connector Accessories 1-1469492-7
MOD KEY GUIDE 270DEG VITA46

MOD KEY GUIDE 270DEG VITA46

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1469492-7 1-1469492-7 A99159-ND 1-1469492-7
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Backplane Connector Accessories
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products