TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1469492-1

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Right Angle Configuration Features Key Orientation : 0° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Right Angle Configuration Features Key Orientation : 0° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1469492-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1469492-1
Connector Hardware, Mounts, Locks & Retainers 1-1469492-1
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Right Angle Configuration Features Key Orientation : 0° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Silver
  • Product Orientation : Right Angle

Configuration Features


  • Key Orientation : 0°

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1-1469492-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1469492-1
Backplane Connectors 1-1469492-1
MULTIGIG RT 9MM GUIDE/ESD 0 DEG

MULTIGIG RT 9MM GUIDE/ESD 0 DEG

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469492-1
Backplane Connectors 1-1469492-1
MULTIGIG RT ACCES

MULTIGIG RT ACCES

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469492-1
Backplane Connectors 1-1469492-1
Backplane Connectors

Backplane Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Accessories - 1294297-1-1469492-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Accessories
1294297-1-1469492-1
Connectors, Interconnects - Backplane Connectors - Accessories 1294297-1-1469492-1
Win Source Part Number: 1294297-1-1469492-1 Category: Connectors, Interconnects>Backpl ane Connectors - Accessories Series: MultiGig RT Package: Tray Accessory Type: Guide Module For Use With/Related Products: MULTIGIG RT Series Standard Package: 80 ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -1-1469492-1-SI,1146 94921,A99156,-1-1469 492-1-CSI Base Product Number: 1469492

Win Source Part Number: 1294297-1-1469492-1
Category: Connectors, Interconnects>Backplane Connectors - Accessories
Series: MultiGig RT
Package: Tray
Accessory Type: Guide Module
For Use With/Related Products: MULTIGIG RT Series
Standard Package: 80
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -1-1469492-1-SI,114694921,A99156,-1-1469492-1-CSI
Base Product Number: 1469492

Buy Now Datasheet
Backplane Connector Accessories - A99156-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A99156-ND
Backplane Connector Accessories A99156-ND
Connector Guide Module For MultiGig RT Series

Connector Guide Module For MultiGig RT Series

Buy Now Datasheet
Backplane Connector Accessories - 1-1469492-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
1-1469492-1
Backplane Connector Accessories 1-1469492-1
MOD KEY GUIDE 0DEG VITA46

MOD KEY GUIDE 0DEG VITA46

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1469492-1 1-1469492-1 1294297-1-1469492-1 A99156-ND 1-1469492-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Connectors, Interconnects - Backplane Connectors - Accessories Backplane Connector Accessories Backplane Connector Accessories
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products