TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1469491-4

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Dimensions Product Length : 24 MM  [.944 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Dimensions Product Length : 24 MM  [.944 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1469491-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1469491-4
Connector Hardware, Mounts, Locks & Retainers 1-1469491-4
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Dimensions Product Length : 24 MM  [.944 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Silver
  • Product Orientation : Vertical

Dimensions


  • Product Length : 24 MM  [.944 INCH ]

Industry Standards


  • Industry Standard : VITA 46

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1-1469491-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1469491-4
Backplane Connectors 1-1469491-4
MULTIGIG RT GUIDEPIN, 9MM 5.70

MULTIGIG RT GUIDEPIN, 9MM 5.70

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469491-4
Backplane Connectors 1-1469491-4
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - A99154-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A99154-ND
Backplane Connector Accessories A99154-ND
Connector Guide Pin For MultiGig Series M5 Thread

Connector Guide Pin For MultiGig Series M5 Thread

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1469491-4 1-1469491-4 A99154-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products