TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1469388-1

Description
Body Features Connector & Keying Code : A2 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Midplane Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A2 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Midplane Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1469388-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1469388-1
Connector Hardware, Mounts, Locks & Retainers 1-1469388-1
Body Features Connector & Keying Code : A2 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Midplane Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A2
  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Midplane

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1-1469388-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1469388-1
Backplane Connectors 1-1469388-1
ATCA GUIDE MODULE VERT LONG PIN

ATCA GUIDE MODULE VERT LONG PIN

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469388-1
Backplane Connectors 1-1469388-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - 1-1469388-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1-1469388-1-ND
Backplane Connector Accessories 1-1469388-1-ND
Connector Guide Module For AdvancedTCA Series Type A2

Connector Guide Module For AdvancedTCA Series Type A2

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1469388-1 1-1469388-1 1-1469388-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products