TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1469387-1

Description
Body Features Connector & Keying Code : A1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1469387-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1469387-1
Connector Hardware, Mounts, Locks & Retainers 1-1469387-1
Body Features Connector & Keying Code : A1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A1
  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connector Accessories - A144800-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A144800-ND
Backplane Connector Accessories A144800-ND
Connector Guide Module For AdvancedTCA Series Type A1

Connector Guide Module For AdvancedTCA Series Type A1

Buy Now Datasheet
Backplane Connectors - 1-1469387-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1469387-1
Backplane Connectors 1-1469387-1
ATCA GUIDE MODULE VERT SHORT

ATCA GUIDE MODULE VERT SHORT

Buy Now
Backplane Connector Accessories - 1-1469387-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
1-1469387-1
Backplane Connector Accessories 1-1469387-1
GUIDE MODULE MALE VERT SHORT

GUIDE MODULE MALE VERT SHORT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1469387-1 A144800-ND 1-1469387-1 1-1469387-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Backplane Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products