TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1469373-1

Description
Body Features Connector & Keying Code : K1/K2 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : K1/K2 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1469373-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1469373-1
Connector Hardware, Mounts, Locks & Retainers 1-1469373-1
Body Features Connector & Keying Code : K1/K2 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : K1/K2
  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1-1469373-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1469373-1
Backplane Connectors 1-1469373-1
ATCA GUIDE MODULE RA FEMALE

ATCA GUIDE MODULE RA FEMALE

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469373-1
Backplane Connectors 1-1469373-1
ADVANCED TCA HARDWARE

ADVANCED TCA HARDWARE

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469373-1
Backplane Connectors 1-1469373-1
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - 1-1469373-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1-1469373-1-ND
Backplane Connector Accessories 1-1469373-1-ND
Connector Guide Module For AdvancedTCA Series Type K1/K2

Connector Guide Module For AdvancedTCA Series Type K1/K2

Buy Now Datasheet
Atca Guide Module Ra Female Amp - Te Connectivity - 40AJ9257 - Newark, An Avnet Company
Chicago, IL, United States
Atca Guide Module Ra Female Amp - Te Connectivity
40AJ9257
Atca Guide Module Ra Female Amp - Te Connectivity 40AJ9257
ATCA GUIDE MODULE RA FEMALE

ATCA GUIDE MODULE RA FEMALE

Supplier's Site
Backplane Connector Accessories - 1-1469373-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
1-1469373-1
Backplane Connector Accessories 1-1469373-1
MOD ATCA GUIDE R/A FEMALE

MOD ATCA GUIDE R/A FEMALE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1469373-1 1-1469373-1 1-1469373-1-ND 40AJ9257 1-1469373-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Atca Guide Module Ra Female Amp - Te Connectivity Backplane Connector Accessories
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products