TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1469267-1

Description
Body Features Connector & Keying Code : A1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Product Height : 7 MM  [.275 INCH ] Product Length : 14.5 MM  [.571 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Product Height : 7 MM  [.275 INCH ] Product Length : 14.5 MM  [.571 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1469267-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1469267-1
Connector Hardware, Mounts, Locks & Retainers 1-1469267-1
Body Features Connector & Keying Code : A1 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Dimensions Product Height : 7 MM  [.275 INCH ] Product Length : 14.5 MM  [.571 INCH ] Packaging Features Packaging Method : Tray Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A1
  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Dimensions


  • Product Height : 7 MM  [.275 INCH ]
  • Product Length : 14.5 MM  [.571 INCH ]

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - 1-1469267-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1-1469267-1-ND
Backplane Connector Accessories 1-1469267-1-ND
Connector Guide Module For AdvancedTCA Series Type A1

Connector Guide Module For AdvancedTCA Series Type A1

Buy Now Datasheet
Backplane Connectors - 1-1469267-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1469267-1
Backplane Connectors 1-1469267-1
GUIDE MODULE VERT MALE SHORT P

GUIDE MODULE VERT MALE SHORT P

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1469267-1
Backplane Connectors 1-1469267-1
Backplane Connectors

Backplane Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1469267-1 1-1469267-1-ND 1-1469267-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products