The IM series signal relay is a 2-pole changeover (2 form C) device with a 5VDC coil, designed for surface mount applications. It has a compact slim-line package measuring 10.00 mm × 6.00 mm × 5.65 mm and a maximum switching capacity of 2A at 220VDC or 250VAC, with a switching power of 60W or 62.5VA. The relay features a standard coil power consumption of 140mW, initial contact resistance below 100 mΩ, and dielectric strength of 2500Vrms between contacts and coil. It complies with IEC 61810-1, is hermetically sealed (IEC 61810 RT), and has a functional shock resistance of 50g. The relay is RoHS compliant and rated for operation from -40°C to +85°C.
Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact Voltage VDC:220V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 26AC5685 |
| Product Name | Coil Voltage Axicom Te Connectivity |
| Mounting | Surface Mount |