TE Connectivity Sgnl Relay Dpdt 250Vac 220Vdc 1.25A Pcb; Coil Voltage Axicom Te Connectivity 1-1462035-1

Description
SGNL RELAY DPDT 250VAC 220VDC 1.25A PCB; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FT2 Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet
Description
SGNL RELAY DPDT 250VAC 220VDC 1.25A PCB; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FT2 Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sgnl Relay Dpdt 250Vac 220Vdc 1.25A Pcb; Coil Voltage Axicom Te Connectivity - 09H5568 - Newark, An Avnet Company
Chicago, IL, United States
Sgnl Relay Dpdt 250Vac 220Vdc 1.25A Pcb; Coil Voltage Axicom Te Connectivity
09H5568
Sgnl Relay Dpdt 250Vac 220Vdc 1.25A Pcb; Coil Voltage Axicom Te Connectivity 09H5568
SGNL RELAY DPDT 250VAC 220VDC 1.25A PCB; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FT2 Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Through Hole RoHS Compliant: Yes

SGNL RELAY DPDT 250VAC 220VDC 1.25A PCB; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FT2 Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Relay Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 09H5568
Product Name Sgnl Relay Dpdt 250Vac 220Vdc 1.25A Pcb; Coil Voltage Axicom Te Connectivity
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Socket without relay - 857-104 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details