The FP2 relay is a slim-line telecom and signal relay with a 2 form C (CO) bifurcated contact arrangement, rated for 2A switching at 220VDC and 250VAC. It has a 5VDC coil with 140mW power consumption and 178Ω resistance, operate and release times of 2ms typ., and 1ms contact bounce. Mounted via through-hole PCB terminals, it measures 14.0×9.0mm and weighs ≤2g. It meets UL 508 and UL 60950, has 1000Vrms isolation between contacts and coil, and offers IP67 environmental protection. Contacts are AgNi with gold covering, exhibiting <50mΩ initial resistance and <10μV thermoelectrical potential. Operating temperature ranges from -40°C to +85°C. Electrical endurance reaches 5×10⁷ operations at 12V/10mA. Complies with EU RoHS, REACH, and China RoHS.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FP2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:178ohmRoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 09H5564 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Axicom Te Connectivity |
| Mounting | PCBoard; Through Hole |