TE Connectivity PCB Headers & Receptacles 1-146134-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 17 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length (MM) : 2.29 Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 125 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 17 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length (MM) : 2.29 Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 125 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-146134-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-146134-1
PCB Headers & Receptacles 1-146134-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Connector Contact Load Condition : Fully Loaded Number of Positions : 24 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200 Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : LCP (Liquid Crystal Polymer) Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 17 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length (MM) : 2.29 Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 125 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 24
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 100 - 200

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : LCP (Liquid Crystal Polymer)

Industry Standards


  • Approved Standards : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 17
  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Breakaway
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Post & Tail Length (MM) : 2.29

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-146134-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 30 volts
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102188-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102156-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102159-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103165-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers