TE Connectivity Plug & Socket Housing, Receptacle, 4 Position, 4Mm; Product Range Amp Te Connectivity 1-1456426-5

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4mm; For Use With:MCON Contacts RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4mm; For Use With:MCON Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 4 Position, 4Mm; Product Range Amp Te Connectivity - 82T3300 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 4 Position, 4Mm; Product Range Amp Te Connectivity
82T3300
Plug & Socket Housing, Receptacle, 4 Position, 4Mm; Product Range Amp Te Connectivity 82T3300
PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:4mm; For Use With:MCON Contacts RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:4mm; For Use With:MCON Contacts RoHS Compliant: Yes

Supplier's Site
Rcpt Housing, 4Pos, 4Mm; Product Range Amp Te Connectivity - 74AC2439 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 4Pos, 4Mm; Product Range Amp Te Connectivity
74AC2439
Rcpt Housing, 4Pos, 4Mm; Product Range Amp Te Connectivity 74AC2439
RCPT HOUSING, 4POS, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4mm; For Use With:TE Female Terminals; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

RCPT HOUSING, 4POS, 4MM; Product Range:MCON Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:4mm; For Use With:TE Female Terminals; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 82T3300
Product Name Plug & Socket Housing, Receptacle, 4 Position, 4Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details