Body Features Connector & Keying Code : A1 Primary Product Color : Black
Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 16 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.12 INCH ]
Dimensions Connector Length : 59 MM [2.32 INCH ] Connector Width : 26.8 MM [1.055 INCH ] Profile Height from PCB : 34.6 MM [1.362 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Industry Standards IP Rating : IPX4K
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power Shielded : No
Other Interface Number : 967242
Packaging Features Packaging Method : Box Packaging Quantity : 240
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
DigiKey
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black
Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 16 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.12 INCH ]
Dimensions Connector Length : 59 MM [2.32 INCH ] Connector Width : 26.8 MM [1.055 INCH ] Profile Height from PCB : 34.6 MM [1.362 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Industry Standards IP Rating : IPX4K
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power Shielded : No
Other Interface Number : 967242
Packaging Features Packaging Method : Box Packaging Quantity : 240
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Connector & Keying Code : A1 Primary Product Color : Black
Configuration Features Number of Positions : 16 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 16 PCB Mount Orientation : Vertical
Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 3 MM [.12 INCH ]
Dimensions Connector Length : 59 MM [2.32 INCH ] Connector Width : 26.8 MM [1.055 INCH ] Profile Height from PCB : 34.6 MM [1.362 INCH ]
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Industry Standards IP Rating : IPX4K
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power Shielded : No
Other Interface Number : 967242
Packaging Features Packaging Method : Box Packaging Quantity : 240
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Connector & Keying Code : A1
Primary Product Color : Black
Configuration Features
Number of Positions : 16
Number of Rows : 2
Number of Sections : 1
Number of Signal Positions : 16
PCB Mount Orientation : Vertical
Contact Features
Contact Mating Area Plating Material : Tin (Sn)
Contact Type : Tab
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 3 MM [.12 INCH ]
Dimensions
Connector Length : 59 MM [2.32 INCH ]
Connector Width : 26.8 MM [1.055 INCH ]
Profile Height from PCB : 34.6 MM [1.362 INCH ]
Housing Features
Centerline (Pitch) : 5 MM [.197 INCH ]
Industry Standards
IP Rating : IPX4K
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Retention Type : Locking Interface
PCB Mount Alignment : With
PCB Mount Retention : With
PCB Mount Retention Type : Solder Tail
Panel Mount Feature : Without
Operation/Application
Circuit Application : Power
Shielded : No
Other
Interface Number : 967242
Packaging Features
Packaging Method : Box
Packaging Quantity : 240
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
Sealable : No
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature (Max) : 85 DEGC [185 DEGF ]
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]