TE Connectivity Automotive Headers 1-1452228-9

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 92 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 92 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Dimensions Connector Length : 120 MM  [4.72 INCH ] Connector Width : 48 MM  [1.89 INCH ] Profile Height from PCB : 37.5 MM  [1.48 INCH ] Electrical Characteristics Operating Voltage (VDC) : 36 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 92 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 92 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Dimensions Connector Length : 120 MM  [4.72 INCH ] Connector Width : 48 MM  [1.89 INCH ] Profile Height from PCB : 37.5 MM  [1.48 INCH ] Electrical Characteristics Operating Voltage (VDC) : 36 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-1452228-9 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-1452228-9
Automotive Headers 1-1452228-9
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 92 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 92 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Dimensions Connector Length : 120 MM  [4.72 INCH ] Connector Width : 48 MM  [1.89 INCH ] Profile Height from PCB : 37.5 MM  [1.48 INCH ] Electrical Characteristics Operating Voltage (VDC) : 36 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Industry Standards IP Rating : IP69K, IP67 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 92
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 92
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.5 MM  [.059 INCH ]

Dimensions


  • Connector Length : 120 MM  [4.72 INCH ]
  • Connector Width : 48 MM  [1.89 INCH ]
  • Profile Height from PCB : 37.5 MM  [1.48 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 36

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Industry Standards


  • IP Rating : IP69K, IP67

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 16

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now Datasheet
Automotive Connectors - 2175332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2175332
Automotive Connectors 2175332
TE Connectivity 1-1452228-9

TE Connectivity 1-1452228-9

Supplier's Site
Automotive Connectors - 2175333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2175333
Automotive Connectors 2175333
TE Connectivity 1-1452228-9

TE Connectivity 1-1452228-9

Supplier's Site
Headers, Male Pins - A142405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A142405-ND
Headers, Male Pins A142405-ND
Connector Header Through Hole 92 position

Connector Header Through Hole 92 position

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
361-1-1452228-9
Through-Hole Electronic Connector 361-1-1452228-9
92 Pos Rectangular Tab Header, Wire-to-Board, Signal, Silver, Through Hole Product overview: 1-1452228-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-1452228-9 can be used for catalog matching and distributor lookup.

92 Pos Rectangular Tab Header, Wire-to-Board, Signal, Silver, Through Hole Product overview: 1-1452228-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1-1452228-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, Plug, 92Pos; Product Range Amp - Te Connectivity - 17AH9604 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Plug, 92Pos; Product Range Amp - Te Connectivity
17AH9604
Automotive Conn, Plug, 92Pos; Product Range Amp - Te Connectivity 17AH9604
AUTOMOTIVE CONN, PLUG, 92POS; Product Range:LEAVYSEAL Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:92Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes

AUTOMOTIVE CONN, PLUG, 92POS; Product Range:LEAVYSEAL Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:92Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes

Supplier's Site
Tab Header 92Pos. Amp - Te Connectivity - 96X6077 - Newark, An Avnet Company
Chicago, IL, United States
Tab Header 92Pos. Amp - Te Connectivity
96X6077
Tab Header 92Pos. Amp - Te Connectivity 96X6077
TAB HEADER 92POS.

TAB HEADER 92POS.

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1452228-9 2175332 A142405-ND 361-1-1452228-9 17AH9604 96X6077
Product Name Automotive Headers Automotive Connectors Headers, Male Pins Through-Hole Electronic Connector Automotive Conn, Plug, 92Pos; Product Range Amp - Te Connectivity Tab Header 92Pos. Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Through Hole
Voltage Rating 36 volts
Unlock Full Specs
to access all available technical data