TE Connectivity PCB Headers & Receptacles 1-1452151-4

Description
Body Features Primary Product Color : Light Blue Configuration Features Number of Positions : 42 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 2.54 MM , 5.08 MM  [.1 INCH , .2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Other Interface Number : 114-18444 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Light Blue Configuration Features Number of Positions : 42 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 2.54 MM , 5.08 MM  [.1 INCH , .2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Other Interface Number : 114-18444 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-1452151-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-1452151-4
PCB Headers & Receptacles 1-1452151-4
Body Features Primary Product Color : Light Blue Configuration Features Number of Positions : 42 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Housing Features Centerline (Pitch) : 2.54 MM , 5.08 MM  [.1 INCH , .2 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : With PCB Mount Retention : With Other Interface Number : 114-18444 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board, Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Primary Product Color : Light Blue

Configuration Features


  • Number of Positions : 42
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab

Housing Features


  • Centerline (Pitch) : 2.54 MM , 5.08 MM  [.1 INCH , .2 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With

Other


  • Interface Number : 114-18444

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board, Board-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-1452151-4
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102267-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103171-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102972-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102322-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details