TE Connectivity Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity 1-1445715-0

Description
PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power Series 75 Series; Gender:Plug, Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; SVHC:No SVHC (2 RoHS Compliant: Yes
Datasheet
Description
PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power Series 75 Series; Gender:Plug, Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; SVHC:No SVHC (2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity - 87X9759 - Newark, An Avnet Company
Chicago, IL, United States
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity
87X9759
Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity 87X9759
PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power Series 75 Series; Gender:Plug, Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; SVHC:No SVHC (2 RoHS Compliant: Yes

PLUG/RCPT CONN HOUSING, POLYCARBONATE; Product Range:Power Series 75 Series; Gender:Plug, Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:AMP Power Series 647877-1 Pin & Socket Contacts; SVHC:No SVHC (2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87X9759
Product Name Plug/rcpt Conn Housing, Polycarbonate; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details