TE Connectivity Compression Connectors 1-1443403-0

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.08 MM  [.594 INCH ] Barrel Length : 86.1 MM  [3.39 INCH ] Barrel Outside Diameter : 19.12 MM  [.753 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Yellow Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.08 MM  [.594 INCH ] Barrel Length : 86.1 MM  [3.39 INCH ] Barrel Outside Diameter : 19.12 MM  [.753 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Yellow Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1-1443403-0 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1-1443403-0
Compression Connectors 1-1443403-0
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.08 MM  [.594 INCH ] Barrel Length : 86.1 MM  [3.39 INCH ] Barrel Outside Diameter : 19.12 MM  [.753 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Yellow Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 15.08 MM  [.594 INCH ]
  • Barrel Length : 86.1 MM  [3.39 INCH ]
  • Barrel Outside Diameter : 19.12 MM  [.753 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 127
  • Compatible Conductor Range (AWGKC) : 250 - 250

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Compression Connector Product Type : Splice

Other


  • Die Color Code : Yellow

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1443403-0
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapters - Between Series - 033-0111-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details