TE Connectivity Compression Connectors 1-1443402-5

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Short Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 23.36 MM  [.92 INCH ] Barrel Length : 82.55 MM  [3.25 INCH ] Barrel Outside Diameter : 29.97 MM  [1.18 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 304 Compatible Conductor Range (AWGKC) : 600 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Green Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Short Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 23.36 MM  [.92 INCH ] Barrel Length : 82.55 MM  [3.25 INCH ] Barrel Outside Diameter : 29.97 MM  [1.18 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 304 Compatible Conductor Range (AWGKC) : 600 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Green Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 1-1443402-5 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
1-1443402-5
Compression Connectors 1-1443402-5
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Short Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 23.36 MM  [.92 INCH ] Barrel Length : 82.55 MM  [3.25 INCH ] Barrel Outside Diameter : 29.97 MM  [1.18 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 304 Compatible Conductor Range (AWGKC) : 600 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Green Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Short
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 23.36 MM  [.92 INCH ]
  • Barrel Length : 82.55 MM  [3.25 INCH ]
  • Barrel Outside Diameter : 29.97 MM  [1.18 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 304
  • Compatible Conductor Range (AWGKC) : 600 - 600

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Operation/Application


  • Compression Connector Product Type : Splice

Other


  • Die Color Code : Green

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1443402-5
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products