Body Features Insulation Special Features : 10000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 13 G [.459 OZ ]
Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : PCB-THT
Dimensions Height Class (Mechanical) (MM) : 20 - 25 Insulation Clearance Between Contact & Coil : 5.5 MM [.217 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 20.6 MM [.811 INCH ] Product Length : 29.21 MM [1.15 INCH ] Product Width : 12.8 MM [.504 INCH ] Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 600 - 800 Coil Power Rating DC (MILW) : 720 Coil Resistance (OHM) : 48.5 Coil Special Features : UL Coil Insulation Class A Coil Voltage Rating (VDC) : 6 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 16 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 240 Contact Switching Voltage (Max) (VDC) : 24 Contact Voltage Rating (VAC) : 240 Contact Voltage Rating (VDC) : 30 Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Packaging Features Packaging Method : Box & Carton
Product Type Features Power Relay Type : Standard
Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC [140 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII
Body Features
- Insulation Special Features : 10000V Initial Surge Withstand Voltage between Contacts & Coil
- Product Weight : 13 G [.459 OZ ]
Contact Features
- Contact Arrangement : 1 Form C (CO)
- Contact Current Class (AMP) : 10 - 20, 16
- Contact Current Rating (Max) (AMP) : 16
- Contact Material : AgNi90/10
- Contact Number of Poles : 1
- Relay Terminal Type : PCB-THT
Dimensions
- Height Class (Mechanical) (MM) : 20 - 25
- Insulation Clearance Between Contact & Coil : 5.5 MM [.217 INCH ]
- Insulation Clearance Class (MM) : 5 - 8
- Length Class (Mechanical) (MM) : 25 - 30
- Product Height : 20.6 MM [.811 INCH ]
- Product Length : 29.21 MM [1.15 INCH ]
- Product Width : 12.8 MM [.504 INCH ]
- Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 600 - 800
- Coil Power Rating DC (MILW) : 720
- Coil Resistance (OHM) : 48.5
- Coil Special Features : UL Coil Insulation Class A
- Coil Voltage Rating (VDC) : 6
- Contact Limiting Breaking Current (AMP) : 16
- Contact Limiting Continuous Current (AMP) : 16
- Contact Limiting Making Current (AMP) : 16
- Contact Limiting Short-Time Current (AMP) : 16
- Contact Switching Load (Min) : 100mA @ 5V
- Contact Switching Voltage (Max) (VAC) : 240
- Contact Switching Voltage (Max) (VDC) : 24
- Contact Voltage Rating (VAC) : 240
- Contact Voltage Rating (VDC) : 30
- Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Creepage Class (MM) : 5.5 - 8
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
- Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Packaging Features
- Packaging Method : Box & Carton
Product Type Features
- Power Relay Type : Standard
Usage Conditions
- Environmental Ambient Temperature (Max) : 60 DEGC [140 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Environmental Category of Protection : RTII