TE Connectivity Automotive Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 1-1438608-5

Description
AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity - 07P8605 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
07P8605
Automotive Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 07P8605
AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:2Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:2Positions; For Use With:AMP MQS Series Automotive Socket Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07P8605
Product Name Automotive Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375032 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details