TE Connectivity Plug & Socket Housing, Plug, 6 Position, 2.54Mm; Product Range Te Connectivity 1-1438153-3

Description
PLUG & SOCKET HOUSING, PLUG, 6 POSITION, 2.54MM; Product Range:GET Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:GET Terminals RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, 6 POSITION, 2.54MM; Product Range:GET Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:GET Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 6 Position, 2.54Mm; Product Range Te Connectivity - 76T8659 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 6 Position, 2.54Mm; Product Range Te Connectivity
76T8659
Plug & Socket Housing, Plug, 6 Position, 2.54Mm; Product Range Te Connectivity 76T8659
PLUG & SOCKET HOUSING, PLUG, 6 POSITION, 2.54MM; Product Range:GET Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:GET Terminals RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 6 POSITION, 2.54MM; Product Range:GET Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:GET Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 76T8659
Product Name Plug & Socket Housing, Plug, 6 Position, 2.54Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details