TE Connectivity Circular Shell, Pbt; Product Range Te Connectivity 1-1437719-4

Description
CIRCULAR SHELL, PBT; Product Range:AMP Series; Shell Type:-; For Use With:AMP 5-1437720-7 T01 Series Circular Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Connector Shell Size:-; Coupling Style:Threaded RoHS Compliant: Yes
Description
CIRCULAR SHELL, PBT; Product Range:AMP Series; Shell Type:-; For Use With:AMP 5-1437720-7 T01 Series Circular Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Connector Shell Size:-; Coupling Style:Threaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Pbt; Product Range Te Connectivity - 39Y7992 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Pbt; Product Range Te Connectivity
39Y7992
Circular Shell, Pbt; Product Range Te Connectivity 39Y7992
CIRCULAR SHELL, PBT; Product Range:AMP Series; Shell Type:-; For Use With:AMP 5-1437720-7 T01 Series Circular Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Connector Shell Size:-; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR SHELL, PBT; Product Range:AMP Series; Shell Type:-; For Use With:AMP 5-1437720-7 T01 Series Circular Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; Connector Shell Size:-; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y7992
Product Name Circular Shell, Pbt; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details