TE Connectivity Circular Shell, Brass Body, Triad 01 Series, Te Triad 01 Series 5-1437720-6 Socket Contacts Rohs Compliant Te Connectivity 1-1437719-3

Description
Circular Shell, Brass Body, TRIAD 01 Series, TE - TRIAD 01 Series 5-1437720-6 Socket Contacts RoHS Compliant: Yes
Description
Circular Shell, Brass Body, TRIAD 01 Series, TE - TRIAD 01 Series 5-1437720-6 Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Shell, Brass Body, Triad 01 Series, Te Triad 01 Series 5-1437720-6 Socket Contacts Rohs Compliant Te Connectivity - 46Y9105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Shell, Brass Body, Triad 01 Series, Te Triad 01 Series 5-1437720-6 Socket Contacts Rohs Compliant Te Connectivity
46Y9105
Circular Shell, Brass Body, Triad 01 Series, Te Triad 01 Series 5-1437720-6 Socket Contacts Rohs Compliant Te Connectivity 46Y9105
Circular Shell, Brass Body, TRIAD 01 Series, TE - TRIAD 01 Series 5-1437720-6 Socket Contacts RoHS Compliant: Yes

Circular Shell, Brass Body, TRIAD 01 Series, TE - TRIAD 01 Series 5-1437720-6 Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46Y9105
Product Name Circular Shell, Brass Body, Triad 01 Series, Te Triad 01 Series 5-1437720-6 Socket Contacts Rohs Compliant Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details