TE Connectivity Barrier Strips 1-1437653-3

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 77.75 MM  [3.061 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 95 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 77.75 MM  [3.061 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 95 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1-1437653-3 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1-1437653-3
Barrier Strips 1-1437653-3
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 8 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5, 25 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 77.75 MM  [3.061 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 300, 600 Housing Features Centerline (Pitch) : 9.53 MM  [.375 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Chromate Thread Size : 6-32 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 95 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Bottom Termination Type : Printed Circuit Pin Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 8
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5, 25
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 77.75 MM  [3.061 INCH ]
  • Wire Size (MMSQ) : .326 - 3.31
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 300, 600

Housing Features


  • Centerline (Pitch) : 9.53 MM  [.375 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Options : None
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Zinc Chromate
  • Thread Size : 6-32
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 95

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Printed Circuit Pin

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet
Terminal Blocks - 1-1437653-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1437653-3
Terminal Blocks 1-1437653-3
#6 SERIES TRIBARRIER

#6 SERIES TRIBARRIER

Buy Now
Terminal Blocks - 1-1437653-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1-1437653-3
Terminal Blocks 1-1437653-3
6PCV ASSEMBLY

6PCV ASSEMBLY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1-1437653-3 1-1437653-3
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
PCB Terminal Blocks - 1-1546557-2 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Barrier Strips - 1-1546561-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers