Body Features Actuator Color : Black Actuator Material : Nylon - GF Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Thermoplastic (LCP) Product Orientation : Vertical Sealing Method : Rubber O-Ring
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Snap Action : Without Support Bracket : With Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel
Dimensions Actuator Length : 5.08 MM [.2 INCH ] Bushing Diameter : 4.57 MM [.18 INCH ] Button Width : 5.08 MM [.2 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VAC) : 20 Operating Voltage Range (VDC) : 20
Housing Features Low Profile : No Process Sealed : Yes
Packaging Features Packaging Method : Loose Piece
Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit
Usage Conditions Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Actuator Color : Black
- Actuator Material : Nylon - GF
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Unthreaded
- Case Material : Thermoplastic (LCP)
- Product Orientation : Vertical
- Sealing Method : Rubber O-Ring
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Actuators : Single
- Operating Function : Off (On)
- Snap Action : Without
- Support Bracket : With
- Switch Feedback Type : Non-Tactile
Contact Features
- Contact Base Material : Copper Alloy
- Switch Contact Plating Material : Gold over Nickel
Dimensions
- Actuator Length : 5.08 MM [.2 INCH ]
- Bushing Diameter : 4.57 MM [.18 INCH ]
- Button Width : 5.08 MM [.2 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : .4
- Operating Voltage Range (VAC) : 20
- Operating Voltage Range (VDC) : 20
Housing Features
- Low Profile : No
- Process Sealed : Yes
Packaging Features
- Packaging Method : Loose Piece
Product Type Features
- Actuator Style : Round Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : General Purpose Push Button Switch
- Switch Connection Type : Printed Circuit
Usage Conditions
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]