Body Features Actuator Finish : Chrome Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Color : Green Product Orientation : Vertical
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 3 Operating Function : On Off On
Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Flash over Silver
Dimensions Toggle Length : 10.49 MM [.413 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 6 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 28
Housing Features Process Sealed : No
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board
Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Printed Circuit Switch Type : Toggle Switch Toggle Style : Baton Long
Termination Features Termination Method to PCB : Through Hole - Solder
Body Features
- Actuator Finish : Chrome
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : 1/4-40
- Case Color : Green
- Product Orientation : Vertical
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Number of Positions : 3
- Operating Function : On Off On
Contact Features
- Contact Base Material : Copper Alloy
- Switch Contact Plating Material : Gold Flash over Silver
Dimensions
- Toggle Length : 10.49 MM [.413 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 6
- Contact Resistance (MOHM) : 10
- Dielectric Withstanding Voltage (Max) (VAC) : 1500
- Insulation Resistance (MEGO) : 1000
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 28
Housing Features
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Product Mount Type : Panel & Printed Circuit Board
Product Type Features
- Actuator Type : Toggle
- Sealed Device : Yes
- Switch Connection Type : Printed Circuit
- Switch Type : Toggle Switch
- Toggle Style : Baton Long
Termination Features
- Termination Method to PCB : Through Hole - Solder