TE Connectivity Sockets for ICs, Transistors - 1-1437540-7 1-1437540-7

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1000993-1-1437540-7 Packaging: Tube/Rail Type: DIP, 0.6" (15.24mm) Row Spacing Features: Open Frame Termination: Solder Current Rating: 3A Housing Material: Polyester Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Positions or Pins (Grid): 40 (2 x 20) Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5μin (0.127μm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.100" (2.54mm) Termination Post Length: 0.125" (3.18mm) Contact Resistance: 10 mOhm Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1000993-1-1437540-7 Packaging: Tube/Rail Type: DIP, 0.6" (15.24mm) Row Spacing Features: Open Frame Termination: Solder Current Rating: 3A Housing Material: Polyester Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Positions or Pins (Grid): 40 (2 x 20) Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5μin (0.127μm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.100" (2.54mm) Termination Post Length: 0.125" (3.18mm) Contact Resistance: 10 mOhm Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 1-1437540-7 - 1000993-1-1437540-7 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 1-1437540-7
1000993-1-1437540-7
Sockets for ICs, Transistors - 1-1437540-7 1000993-1-1437540-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1000993-1-1437540-7 Packaging: Tube/Rail Type: DIP, 0.6" (15.24mm) Row Spacing Features: Open Frame Termination: Solder Current Rating: 3A Housing Material: Polyester Material Flammability Rating: UL94 V-0 Mounting: Through Hole Number of Positions or Pins (Grid): 40 (2 x 20) Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 5μin (0.127μm) Contact Material - Mating: Copper Alloy Pitch - Post: 0.100" (2.54mm) Termination Post Length: 0.125" (3.18mm) Contact Resistance: 10 mOhm Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 105°C Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1000993-1-1437540-7
Packaging: Tube/Rail
Type: DIP, 0.6" (15.24mm) Row Spacing
Features: Open Frame
Termination: Solder
Current Rating: 3A
Housing Material: Polyester
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Number of Positions or Pins (Grid): 40 (2 x 20)
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 5μin (0.127μm)
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.100" (2.54mm)
Termination Post Length: 0.125" (3.18mm)
Contact Resistance: 10 mOhm
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dip Socket, 40Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity - 70AH6752 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 40Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity
70AH6752
Dip Socket, 40Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity 70AH6752
DIP SOCKET, 40POS, 2.54MM; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy RoHS Compliant: No

DIP SOCKET, 40POS, 2.54MM; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:800 Series; Row Pitch:15.24mm; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1000993-1-1437540-7 70AH6752
Product Name Sockets for ICs, Transistors - 1-1437540-7 Dip Socket, 40Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details