TE Connectivity Memory Connectors - Accessories - 1-1437504-9 1-1437504-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034445-1-1437504-9 Packaging: Bulk Number of Positions: 3 Pitch: 2.54 mm Color: Black Connector Type: Socket Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 3 A Number of Contacts: 3 Orientation: Straight Contact Plating: Gold Mounting: SMD (SMT) Insulation Material: Fluoropolymer Material: Teflon Number of Pins: 3 Categories: Memory Connectors - Accessories Case / Package: TO-5 Alternative Parts (Cross-Reference): 801-93-003-10-001000 ; 382437-1; 382437-3; 03-0600-21; 03-0513-11H; 1437504-48060-1G5; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Flammability Rating: UL94 V-0 Circuit Application: Signal Terminal Material: Copper
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034445-1-1437504-9 Packaging: Bulk Number of Positions: 3 Pitch: 2.54 mm Color: Black Connector Type: Socket Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 3 A Number of Contacts: 3 Orientation: Straight Contact Plating: Gold Mounting: SMD (SMT) Insulation Material: Fluoropolymer Material: Teflon Number of Pins: 3 Categories: Memory Connectors - Accessories Case / Package: TO-5 Alternative Parts (Cross-Reference): 801-93-003-10-001000 ; 382437-1; 382437-3; 03-0600-21; 03-0513-11H; 1437504-48060-1G5; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Flammability Rating: UL94 V-0 Circuit Application: Signal Terminal Material: Copper
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Accessories - 1-1437504-9 - 1034445-1-1437504-9 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Accessories - 1-1437504-9
1034445-1-1437504-9
Memory Connectors - Accessories - 1-1437504-9 1034445-1-1437504-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034445-1-1437504-9 Packaging: Bulk Number of Positions: 3 Pitch: 2.54 mm Color: Black Connector Type: Socket Number of Rows: 1 Termination: Solder Contact Material: Copper Current Rating: 3 A Number of Contacts: 3 Orientation: Straight Contact Plating: Gold Mounting: SMD (SMT) Insulation Material: Fluoropolymer Material: Teflon Number of Pins: 3 Categories: Memory Connectors - Accessories Case / Package: TO-5 Alternative Parts (Cross-Reference): 801-93-003-10-001000 ; 382437-1; 382437-3; 03-0600-21; 03-0513-11H; 1437504-48060-1G5; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Flammability Rating: UL94 V-0 Circuit Application: Signal Terminal Material: Copper

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034445-1-1437504-9
Packaging: Bulk
Number of Positions: 3
Pitch: 2.54 mm
Color: Black
Connector Type: Socket
Number of Rows: 1
Termination: Solder
Contact Material: Copper
Current Rating: 3 A
Number of Contacts: 3
Orientation: Straight
Contact Plating: Gold
Mounting: SMD (SMT)
Insulation Material: Fluoropolymer
Material: Teflon
Number of Pins: 3
Categories: Memory Connectors - Accessories
Case / Package: TO-5
Alternative Parts (Cross-Reference): 801-93-003-10-001000; 382437-1; 382437-3; 03-0600-21; 03-0513-11H; 1437504-48060-1G5;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Circuit Application: Signal
Terminal Material: Copper

Buy Now
8060-1G5=Gold Transistor Socke Amp - Te Connectivity - 35AC6282 - Newark, An Avnet Company
Chicago, IL, United States
8060-1G5=Gold Transistor Socke Amp - Te Connectivity
35AC6282
8060-1G5=Gold Transistor Socke Amp - Te Connectivity 35AC6282
8060-1G5=GOLD TRANSISTOR SOCKE

8060-1G5=GOLD TRANSISTOR SOCKE

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1034445-1-1437504-9 35AC6282
Product Name Memory Connectors - Accessories - 1-1437504-9 8060-1G5=Gold Transistor Socke Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products