TE Connectivity Electromechanical Relays & Contactors 1-1437468-9

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Current Type : AC & DC Delay Time : .1 - 3 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Current Type : AC & DC Delay Time : .1 - 3 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1437468-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1437468-9
Electromechanical Relays & Contactors 1-1437468-9
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Current Type : AC & DC Delay Time : .1 - 3 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 83 MM  [3.25 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Product Width : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Current Type : AC & DC
  • Delay Time : .1 - 3 seconds
  • Mode of Operation : On-Delay
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1437468-9
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393304-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393260-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers