TE Connectivity Electromechanical Relays & Contactors 1-1437464-7

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 97.79 MM  [3.85 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 36 MM  [1.42 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC & DC Delay Time : 1 - 30 seconds, .33 - 10 seconds, 4 - 120 seconds, .1 - 3 seconds Indicator Type : LED Mode of Operation : Multiple Modes Repeatability (Max) : ±1% ±10 msec Type of Control : Adjustable Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 97.79 MM  [3.85 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 36 MM  [1.42 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC & DC Delay Time : 1 - 30 seconds, .33 - 10 seconds, 4 - 120 seconds, .1 - 3 seconds Indicator Type : LED Mode of Operation : Multiple Modes Repeatability (Max) : ±1% ±10 msec Type of Control : Adjustable Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1437464-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1437464-7
Electromechanical Relays & Contactors 1-1437464-7
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 97.79 MM  [3.85 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 36 MM  [1.42 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125 Input Voltage Range (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Current Type : AC & DC Delay Time : 1 - 30 seconds, .33 - 10 seconds, 4 - 120 seconds, .1 - 3 seconds Indicator Type : LED Mode of Operation : Multiple Modes Repeatability (Max) : ±1% ±10 msec Type of Control : Adjustable Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 97.79 MM  [3.85 INCH ]
  • Product Length : 72 MM  [2.834 INCH ]
  • Product Width : 36 MM  [1.42 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VDC) : 125
  • Input Voltage Range (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Current Type : AC & DC
  • Delay Time : 1 - 30 seconds, .33 - 10 seconds, 4 - 120 seconds, .1 - 3 seconds
  • Indicator Type : LED
  • Mode of Operation : Multiple Modes
  • Repeatability (Max) : ±1% ±10 msec
  • Type of Control : Adjustable

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : -30 - 65 DEGC  [-22 - 149 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1437464-7
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393230-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Solid State Relays - 1-1393030-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
5 suppliers
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Signal Relays - 1-1393809-5 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers