Configuration Features Contact Arrangement : 4 Form C 4PDT-CO
Dimensions Product Height : 84.3 MM [3.32 INCH ] Product Length : 147.8 MM [5.82 INCH ] Product Width : 82.55 MM [3.25 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 10, 1 Input Voltage (VAC) : 120 - 110
Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Current Type : AC Delay Time : 3 - 30 minutes Indicator Type : No Indicator Mode of Operation : On-Delay Type of Control : Knob
Product Type Features Relay & Contactor Type : Time Delay Relay
Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Configuration Features
- Contact Arrangement : 4 Form C 4PDT-CO
Dimensions
- Product Height : 84.3 MM [3.32 INCH ]
- Product Length : 147.8 MM [5.82 INCH ]
- Product Width : 82.55 MM [3.25 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 10, 1
- Input Voltage (VAC) : 120 - 110
Mechanical Attachment
- Product Mount Type : Panel
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Current Type : AC
- Delay Time : 3 - 30 minutes
- Indicator Type : No Indicator
- Mode of Operation : On-Delay
- Type of Control : Knob
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Termination Features
- Coil Termination & Connection Type : Screw Terminals
- Main Termination & Connection Type : Screw Terminals