TE Connectivity Terminal Blocks - Barrier Blocks 1-1437388-1

Description
CONN TERM STRIP 4CIRC 0.394"
Request a Quote Datasheet
Description
CONN TERM STRIP 4CIRC 0.394"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 1-1437388-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
1-1437388-1-ND
Terminal Blocks - Barrier Blocks 1-1437388-1-ND
CONN TERM STRIP 4CIRC 0.394"

CONN TERM STRIP 4CIRC 0.394"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 1-1437388-1-ND
Product Name Terminal Blocks - Barrier Blocks
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 105 C (221 F)
Terminal Block Type Eurostyle Terminal Strip
Contacts Pitch 10.01 mm (0.39 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546671-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Actuator terminal block - 2000-5310/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers