TE Connectivity ™ Flat Flex Ribbon Jumpers, Cables 1-1437164-8

Description
"16 Position Flexstrip Cable 0.100"" (2.54mm) 1.300"" (33.02mm)"
Request a Quote Datasheet
Description
"16 Position Flexstrip Cable 0.100"" (2.54mm) 1.300"" (33.02mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 1-1437164-8-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
1-1437164-8-ND
Flat Flex Ribbon Jumpers, Cables 1-1437164-8-ND
"16 Position Flexstrip Cable 0.100"" (2.54mm) 1.300"" (33.02mm)"

"16 Position Flexstrip Cable 0.100"" (2.54mm) 1.300"" (33.02mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1041994-1-1437164-8
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1041994-1-1437164-8
Win Source Part Number: 1041994-1-1437164-8 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Pitch: 0.100" (2.54mm) Termination Style: Completely Exposed Wires on Both Sides Package: Bulk Length: 1.300" (33.02mm) Cable Type: Flexstrip Number of Conductors: 16 Standard Package: 2,500 Alternative Parts (Cross-Reference): 1-1437164-8FSP-21.3A -16; FSP21.3A16; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity AMP Connectors Other Names: FSP-21.3A-16,2266-1- 1437164-8 Base Product Number: 1437164

Win Source Part Number: 1041994-1-1437164-8
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Pitch: 0.100" (2.54mm)
Termination Style: Completely Exposed Wires on Both Sides
Package: Bulk
Length: 1.300" (33.02mm)
Cable Type: Flexstrip
Number of Conductors: 16
Standard Package: 2,500
Alternative Parts (Cross-Reference): 1-1437164-8FSP-21.3A-16; FSP21.3A16;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.49.3080
Mfr: TE Connectivity AMP Connectors
Other Names: FSP-21.3A-16,2266-1-1437164-8
Base Product Number: 1437164

Buy Now Datasheet
Flat Cables - 1-1437164-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
1-1437164-8
Flat Cables 1-1437164-8
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Swedesboro, NJ, United States
Flat Cables
1-1437164-8
Flat Cables 1-1437164-8
Flat Cables

Flat Cables

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-1437164-8-ND 1041994-1-1437164-8 1-1437164-8 1-1437164-8
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Flat Cables Flat Cables
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details