1-1423696-6 is a metal hex nut mounting hardware component designed for use with W54 series thermal circuit breakers, providing secure panel mounting for models with M11x1 thread bushings. It is compatible with breakers using 9.8mm double-D bushings and is packaged separately from the breaker unit. The part is identified in the ordering information as mounting hardware option 6 for metal bushings, and its dimensions are specified as 14.0mm diameter with a 0.5mm thickness lockwasher interface. It is not a circuit protection device but a mechanical mounting accessory.
Protective Boot for Thermal Circuit Breaker Product overview: 1-1423696-6 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Protection Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 145-1-1423696-6 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 145-1-1423696-6 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |