Body Features Actuator Color : White
Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM [.441 x .394 INCH ]
Contact Features Trip Time at 200% (SEC) : 5 - 30
Electrical Characteristics Current Rating (AMP) : 25 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50
Identification Marking Stamped Marking Type : Red Rate Marking
Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut
Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light
Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Body Features
Configuration Features
- Circuit Function : Series Trip
- Number of Poles : 1
- Panel Cutout Size : 11.2 x 10.01 MM [.441 x .394 INCH ]
Contact Features
- Trip Time at 200% (SEC) : 5 - 30
Electrical Characteristics
- Current Rating (AMP) : 25
- Interrupt Capacity : 1000A @ 250VAC/50VDC
- Operating Voltage (VAC) : 250
- Operating Voltage (VDC) : 50
Identification Marking
- Stamped Marking Type : Red Rate Marking
Mechanical Attachment
- Mounting Bushing : 9.8 x 12.6mm Long, Metal
- Mounting Hardware Packaging : Assembled to Bushing
- Mounting Options : Knurled Nut/Hex Nut
Product Type Features
- Actuator Type : Push to Reset
- Circuit Breaker Type : Thermal
- Illuminated : Without
- Illumination Type : No Light
Termination Features
- Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab