TE Connectivity Electromechanical Relays & Contactors 1-1423618-2

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Current Type : AC & DC Delay Time : .5 - 15 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Current Type : AC & DC Delay Time : .5 - 15 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1423618-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1423618-2
Electromechanical Relays & Contactors 1-1423618-2
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Dimensions Product Height : 83 MM  [3.25 INCH ] Product Length : 50 MM  [1.97 INCH ] Product Width : 50 MM  [1.97 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Mechanical Attachment Product Mount Type : Socket Operation/Applicatio n Current Type : AC & DC Delay Time : .5 - 15 seconds Mode of Operation : On-Delay Type of Control : Knob Product Type Features Relay & Contactor Type : Time Delay Relay

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Dimensions


  • Product Height : 83 MM  [3.25 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Product Width : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Input Voltage (VAC) : 120
  • Input Voltage (VDC) : 120

Mechanical Attachment


  • Product Mount Type : Socket

Operation/Application


  • Current Type : AC & DC
  • Delay Time : .5 - 15 seconds
  • Mode of Operation : On-Delay
  • Type of Control : Knob

Product Type Features


  • Relay & Contactor Type : Time Delay Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1423618-2
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393817-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 1-1393117-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers