Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Multiple Timing Ranges
Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125
Operation/Applicatio
n Current Type : DC Delay Time : 2 - 20 seconds Mode of Operation : On/Off-Delay Timing Range (Off-Time) (SEC) : 180 - 1800 Type of Control : Knob
Product Type Features Relay & Contactor Type : Time Delay Relay
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
- Relay Options : Multiple Timing Ranges
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Input Voltage (VDC) : 125
Operation/Application
- Current Type : DC
- Delay Time : 2 - 20 seconds
- Mode of Operation : On/Off-Delay
- Timing Range (Off-Time) (SEC) : 180 - 1800
- Type of Control : Knob
Product Type Features
- Relay & Contactor Type : Time Delay Relay